Samtec Inc. Cable Assy, Idc Plug-Rcpt, 26Pos, 3; Connector To Connector Samtec TCMD-13-T-03.00-01

Description
CABLE ASSY, IDC PLUG-RCPT, 26POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 26POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 26Pos, 3; Connector To Connector Samtec - 83P5540 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 26Pos, 3; Connector To Connector Samtec
83P5540
Cable Assy, Idc Plug-Rcpt, 26Pos, 3; Connector To Connector Samtec 83P5540
CABLE ASSY, IDC PLUG-RCPT, 26POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 26POS, 3"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5540
Product Name Cable Assy, Idc Plug-Rcpt, 26Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11005M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q348-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 1-15P
View Details
5 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details