Samtec Inc. Cable Assy, Idc Plug-Plug, 26Pos, 12; Connector To Connector Samtec TCMD-13-D-12.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 26POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 26POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 26Pos, 12; Connector To Connector Samtec - 12P0152 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 26Pos, 12; Connector To Connector Samtec
12P0152
Cable Assy, Idc Plug-Plug, 26Pos, 12; Connector To Connector Samtec 12P0152
CABLE ASSY, IDC PLUG-PLUG, 26POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 26POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - TCMD-13-D-12.00-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-13-D-12.00-01
Cable Assemblies - Rectangular Cable Assemblies TCMD-13-D-12.00-01
CABLE ASSEM 2MM 26POS M-M 12"

CABLE ASSEM 2MM 26POS M-M 12"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 12P0152 TCMD-13-D-12.00-01
Product Name Cable Assy, Idc Plug-Plug, 26Pos, 12; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC12668F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 1M Length - 3023003-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details