Samtec Inc. Cable Assy, Idc Plug-Plug, 26Pos, 9; Connector To Connector Samtec TCMD-13-D-09.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 26POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 26POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 26Pos, 9; Connector To Connector Samtec - 83P5463 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 26Pos, 9; Connector To Connector Samtec
83P5463
Cable Assy, Idc Plug-Plug, 26Pos, 9; Connector To Connector Samtec 83P5463
CABLE ASSY, IDC PLUG-PLUG, 26POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 26POS, 9"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Positions; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Connector Pitch:2mm; Product Range:TCMD Series; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5463
Product Name Cable Assy, Idc Plug-Plug, 26Pos, 9; Connector To Connector Samtec
Cable Length 0.7513 ft (2.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
USB Cables - Q551-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details