TE Connectivity Wire, 100M, 2.5Mm2, Tpc, Black; Jacket Material Te Connectivity 100G0111-2.50-0

Description
WIRE, 100M, 2.5MM2, TPC, BLACK; Jacket Material:Polymer; Jacket Colour:Black; Wire Gauge:13AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:37 x 0.29mm; RoHS Compliant: Yes
Description
WIRE, 100M, 2.5MM2, TPC, BLACK; Jacket Material:Polymer; Jacket Colour:Black; Wire Gauge:13AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:37 x 0.29mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire, 100M, 2.5Mm2, Tpc, Black; Jacket Material Te Connectivity - 50AC7607 - Newark, An Avnet Company
Chicago, IL, United States
Wire, 100M, 2.5Mm2, Tpc, Black; Jacket Material Te Connectivity
50AC7607
Wire, 100M, 2.5Mm2, Tpc, Black; Jacket Material Te Connectivity 50AC7607
WIRE, 100M, 2.5MM2, TPC, BLACK; Jacket Material:Polymer; Jacket Colour:Black; Wire Gauge:13AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328.084ft ; Reel Length (Metric):100m; No. of Max Strands x Strand Size:37 x 0.29mm; RoHS Compliant: Yes

WIRE, 100M, 2.5MM2, TPC, BLACK; Jacket Material:Polymer; Jacket Colour:Black; Wire Gauge:13AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328.084ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:37 x 0.29mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7607
Product Name Wire, 100M, 2.5Mm2, Tpc, Black; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details