Samtec Inc. Cable Assy, Idc Plug-Plug, 26Pos, 2; Connector To Connector Samtec TCMD-13-D-02.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 26POS, 2"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 26POS, 2"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 26Pos, 2; Connector To Connector Samtec - 12P0150 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 26Pos, 2; Connector To Connector Samtec
12P0150
Cable Assy, Idc Plug-Plug, 26Pos, 2; Connector To Connector Samtec 12P0150
CABLE ASSY, IDC PLUG-PLUG, 26POS, 2"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 26POS, 2"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:26Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12P0150
Product Name Cable Assy, Idc Plug-Plug, 26Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6483A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details