Samtec Inc. Cable Assy, Idc Plug-Rcpt, 24Pos, 7; Connector To Connector Samtec TCMD-12-T-07.00-01-N

Description
CABLE ASSY, IDC PLUG-RCPT, 24POS, 7"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 24POS, 7"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 24Pos, 7; Connector To Connector Samtec - 83P5360 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 24Pos, 7; Connector To Connector Samtec
83P5360
Cable Assy, Idc Plug-Rcpt, 24Pos, 7; Connector To Connector Samtec 83P5360
CABLE ASSY, IDC PLUG-RCPT, 24POS, 7"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 24POS, 7"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:7"; Cable Length - Metric:177.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5360
Product Name Cable Assy, Idc Plug-Rcpt, 24Pos, 7; Connector To Connector Samtec
Cable Length 0.5833 ft (1.78 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug to X100W Mini-Hook, Test Cable - 2620 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details