Samtec Inc. Terminals TCMD-12-T-06.00-01-N

Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote
Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Plug-Rcpt, 24Pos, 6" from Samtec features a 2.00 mm pitch and is designed for high reliability applications. It is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options of gold or tin over nickel. The assembly utilizes 28 AWG stranded copper wire, which is tinned and insulated with gray PVC. It operates within a temperature range of -40°C to +105°C and is RoHS compliant. The product is non-returnable and is part of the TCMD series, which is compatible with specific connectors such as SQT and SQW. The assembly length is customizable, with a minimum length of 2 inches.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Plug-Rcpt, 24Pos, 6" from Samtec features a 2.00 mm pitch and is designed for high reliability applications. It is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options of gold or tin over nickel. The assembly utilizes 28 AWG stranded copper wire, which is tinned and insulated with gray PVC. It operates within a temperature range of -40°C to +105°C and is RoHS compliant. The product is non-returnable and is part of the TCMD series, which is compatible with specific connectors such as SQT and SQW. The assembly length is customizable, with a minimum length of 2 inches.

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-12-T-06.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm IDC Ribbon Cable Assem Terminal

2.00 mm IDC Ribbon Cable Assem Terminal

Buy Now
Cable Assy, Idc Plug-Rcpt, 24Pos, 6; Connector To Connector Samtec - 12P0148 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 24Pos, 6; Connector To Connector Samtec
12P0148
Cable Assy, Idc Plug-Rcpt, 24Pos, 6; Connector To Connector Samtec 12P0148
CABLE ASSY, IDC PLUG-RCPT, 24POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 24POS, 6"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - TCMD-12-T-06.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-12-T-06.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCMD-12-T-06.00-01-N
CABLE ASSEM 2MM 24POS M-F 6"

CABLE ASSEM 2MM 24POS M-F 6"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCMD-12-T-06.00-01-N 12P0148 TCMD-12-T-06.00-01-N
Product Name Terminals Cable Assy, Idc Plug-Rcpt, 24Pos, 6; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.5000 ft (1.52 dm) 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064333-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details