Samtec Inc. Cable Assy, Idc Plug-Plug, 24Pos, 15; Connector To Connector Samtec TCMD-12-D-15.00-01-RW

Description
CABLE ASSY, IDC PLUG-PLUG, 24POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:24Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 24POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:24Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 24Pos, 15; Connector To Connector Samtec - 83P5250 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 24Pos, 15; Connector To Connector Samtec
83P5250
Cable Assy, Idc Plug-Plug, 24Pos, 15; Connector To Connector Samtec 83P5250
CABLE ASSY, IDC PLUG-PLUG, 24POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:24Position s; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 24POS, 15"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:24Positions; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5250
Product Name Cable Assy, Idc Plug-Plug, 24Pos, 15; Connector To Connector Samtec
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Video Cables (DVI, HDMI) - 1321018-06 - ODG (Origin Data Global)
Specs
Application Video
Product Type Video Cables (DVI, HDMI)
Cable Shielding Shielded
View Details
RF Cable Assemblies - 1064559-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details