TE Connectivity RF Cable Assemblies 1064559-1

Description
Body Features Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : HST Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Ferrule Material : Copper/Brass Ferrule Plating Material : Nickel Dimensions Mated Height (MM) : 2.1 Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Mechanical Attachment Mating Diameter (MM) : 2.5 Operation/Applicatio n Operating Frequency (GHZ) : 0 - 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.65 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly Type : SSMT to MCX Coax Cable Type : 9960-48 Connector Type (End A) : SSMT Jack Connector Type (End B) : MCX Plug Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : HST Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Ferrule Material : Copper/Brass Ferrule Plating Material : Nickel Dimensions Mated Height (MM) : 2.1 Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Mechanical Attachment Mating Diameter (MM) : 2.5 Operation/Applicatio n Operating Frequency (GHZ) : 0 - 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.65 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly Type : SSMT to MCX Coax Cable Type : 9960-48 Connector Type (End A) : SSMT Jack Connector Type (End B) : MCX Plug Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 1064559-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
1064559-1
RF Cable Assemblies 1064559-1
Body Features Cable Color : Blue Conductor Material : Copper Clad Steel Conductor Plating Material : Silver Jacket Material : FEP Fluorocarbon Shield Material : Copper Wire Shield Plating Material : Silver Strain Relief Type : HST Configuration Features Number of Connectorized Ends : 2 Contact Features Center Contact Plating : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Ferrule Material : Copper/Brass Ferrule Plating Material : Nickel Dimensions Mated Height (MM) : 2.1 Outside Cable Diameter : 1.32 MM  [.052 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : 100.5 Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 250 Mechanical Attachment Mating Diameter (MM) : 2.5 Operation/Applicatio n Operating Frequency (GHZ) : 0 - 6 Shielded : Yes Other Cable Assembly Length : .2 M  [.65 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly Type : SSMT to MCX Coax Cable Type : 9960-48 Connector Type (End A) : SSMT Jack Connector Type (End B) : MCX Plug Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Color : Blue
  • Conductor Material : Copper Clad Steel
  • Conductor Plating Material : Silver
  • Jacket Material : FEP Fluorocarbon
  • Shield Material : Copper Wire
  • Shield Plating Material : Silver
  • Strain Relief Type : HST

Configuration Features


  • Number of Connectorized Ends : 2

Contact Features


  • Center Contact Plating : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Ferrule Material : Copper/Brass
  • Ferrule Plating Material : Nickel

Dimensions


  • Mated Height (MM) : 2.1
  • Outside Cable Diameter : 1.32 MM  [.052 INCH ]
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : 100.5

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Mating Diameter (MM) : 2.5

Operation/Application


  • Operating Frequency (GHZ) : 0 - 6
  • Shielded : Yes

Other


  • Cable Assembly Length : .2 M  [.65 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly Type : SSMT to MCX
  • Coax Cable Type : 9960-48
  • Connector Type (End A) : SSMT Jack
  • Connector Type (End B) : MCX Plug

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1064559-1
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers