Samtec Inc. Cable Assy, Idc Plug-Plug, 24Pos, 14; Connector To Connector Samtec TCMD-12-D-14.00-01-R

Description
CABLE ASSY, IDC PLUG-PLUG, 24POS, 14"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:24Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 24POS, 14"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:24Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 24Pos, 14; Connector To Connector Samtec - 83P5248 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 24Pos, 14; Connector To Connector Samtec
83P5248
Cable Assy, Idc Plug-Plug, 24Pos, 14; Connector To Connector Samtec 83P5248
CABLE ASSY, IDC PLUG-PLUG, 24POS, 14"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:24Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 24POS, 14"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:24Positions; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P5248
Product Name Cable Assy, Idc Plug-Plug, 24Pos, 14; Connector To Connector Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q540-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Flat Flex Ribbon Jumpers, Cables - 1-1474654-8-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
2 suppliers