Qualtek Electronics Corp. Power, Line Cables and Extension Cords 312126-01

Description
12.00' (3.66m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
12.00' (3.66m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q540-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q540-ND
Power, Line Cables and Extension Cords Q540-ND
12.00' (3.66m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

12.00' (3.66m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet
Power Cord, 5-15P/iec C13, 3.7M, 10A; Connector Type A Qualtek Electronics - 12T2462 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 5-15P/iec C13, 3.7M, 10A; Connector Type A Qualtek Electronics
12T2462
Power Cord, 5-15P/iec C13, 3.7M, 10A; Connector Type A Qualtek Electronics 12T2462
POWER CORD, 5-15P/IEC C13, 3.7M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, 5-15P/IEC C13, 3.7M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 312126-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
312126-01
Cable Assemblies - Power, Line Cables and Extension Cords 312126-01
CRD 18AWG NEMA5-15P - 320C13 12'

CRD 18AWG NEMA5-15P - 320C13 12'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q540-ND 12T2462 312126-01
Product Name Power, Line Cables and Extension Cords Power Cord, 5-15P/iec C13, 3.7M, 10A; Connector Type A Qualtek Electronics Cable Assemblies - Power, Line Cables and Extension Cords
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 12 ft (36.58 dm) 12.14 ft (37 dm) 12 ft (36.58 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-7.5-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 24.6 ft (74.98 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q921-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers