Samtec Inc. Terminals TCMD-08-T-02.00-01

Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TCMD-08-T-02.00-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm IDC Ribbon Cable Assem Terminal

2.00 mm IDC Ribbon Cable Assem Terminal

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - TCMD-08-T-02.00-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-08-T-02.00-01
Cable Assemblies - Rectangular Cable Assemblies TCMD-08-T-02.00-01
2MM DOUBLE ROW MALE IDC ASSY

2MM DOUBLE ROW MALE IDC ASSY

Supplier's Site
Cable Assy, Idc Plug-Rcpt, 16Pos, 2; Connector To Connector Samtec - 83P4630 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 16Pos, 2; Connector To Connector Samtec
83P4630
Cable Assy, Idc Plug-Rcpt, 16Pos, 2; Connector To Connector Samtec 83P4630
CABLE ASSY, IDC PLUG-RCPT, 16POS, 2"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 16POS, 2"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCMD-08-T-02.00-01 TCMD-08-T-02.00-01 83P4630
Product Name Terminals Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Plug-Rcpt, 16Pos, 2; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
USB 2.0 A Male to USB 2.0 B Male, White color, 28/26AWG, 10FT Length - 3021063-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
3 suppliers