Samtec Inc. Cable Assy, Idc Plug-Plug, 12Pos, 6; Connector To Connector Samtec TCMD-06-D-06.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 12POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:12Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 12POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:12Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 12Pos, 6; Connector To Connector Samtec - 83P4542 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 12Pos, 6; Connector To Connector Samtec
83P4542
Cable Assy, Idc Plug-Plug, 12Pos, 6; Connector To Connector Samtec 83P4542
CABLE ASSY, IDC PLUG-PLUG, 12POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:12Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 12POS, 6"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:12Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4542
Product Name Cable Assy, Idc Plug-Plug, 12Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details