Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies TCMD-05-S-02.00-01

Description
CABLE ASSEM 2MM 10POS SGL END 2"
Datasheet
Description
CABLE ASSEM 2MM 10POS SGL END 2"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Rectangular Cable Assemblies - TCMD-05-S-02.00-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCMD-05-S-02.00-01
Cable Assemblies - Rectangular Cable Assemblies TCMD-05-S-02.00-01
CABLE ASSEM 2MM 10POS SGL END 2"

CABLE ASSEM 2MM 10POS SGL END 2"

Supplier's Site
Cable Assy, Idc Plug-Free End, 10Pos, 2; Connector To Connector Samtec - 12P0117 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Free End, 10Pos, 2; Connector To Connector Samtec
12P0117
Cable Assy, Idc Plug-Free End, 10Pos, 2; Connector To Connector Samtec 12P0117
CABLE ASSY, IDC PLUG-FREE END, 10POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-FREE END, 10POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:10Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCMD-05-S-02.00-01 12P0117
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Plug-Free End, 10Pos, 2; Connector To Connector Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC15005M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 30M Length - 1730006-30M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 98.43 ft (300 dm)
Connector Type HDMI A Male
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details