Samtec Inc. Cable Assy, Idc Plug-Plug, 10Pos, 14; Connector To Connector Samtec TCMD-05-D-14.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 10POS, 14"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 10POS, 14"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 10Pos, 14; Connector To Connector Samtec - 83P4151 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 10Pos, 14; Connector To Connector Samtec
83P4151
Cable Assy, Idc Plug-Plug, 10Pos, 14; Connector To Connector Samtec 83P4151
CABLE ASSY, IDC PLUG-PLUG, 10POS, 14"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 10POS, 14"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Positions; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4151
Product Name Cable Assy, Idc Plug-Plug, 10Pos, 14; Connector To Connector Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
80in, T-Plug Style, Fan Power Cord - 70111468 - Allied Electronics, Inc.
Specs
Cable Length 6.67 ft (20.33 dm)
Connector Type Type-T
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details