Samtec Inc. Cable Assy, Idc Plug-Plug, 10Pos, 12; Connector To Connector Samtec TCMD-05-D-12.00-01

Description
CABLE ASSY, IDC PLUG-PLUG, 10POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 10POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 10Pos, 12; Connector To Connector Samtec - 12P0116 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 10Pos, 12; Connector To Connector Samtec
12P0116
Cable Assy, Idc Plug-Plug, 10Pos, 12; Connector To Connector Samtec 12P0116
CABLE ASSY, IDC PLUG-PLUG, 10POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 10POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12P0116
Product Name Cable Assy, Idc Plug-Plug, 10Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 086261-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details