Qualtek Electronics Corp. Power, Line Cables and Extension Cords 313009-01

Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13, Right Angle SJT
Request a Quote Datasheet
Description
9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13, Right Angle SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q105-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q105-ND
Power, Line Cables and Extension Cords Q105-ND
9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13, Right Angle SJT

9.84' (3.00m) Power Cord Black NEMA 5-15P To IEC 320-C13, Right Angle SJT

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 313009-01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
313009-01
Cable Assemblies - Power, Line Cables and Extension Cords 313009-01
CORD 18AWG 5-15P TO C13 9.84'

CORD 18AWG 5-15P TO C13 9.84'

Supplier's Site
POWER CORD, 9FT 10IN, SJT, 3 CONDUCTOR,18 AWG, 10 A, NEMA 5-15P, C13 RIGHT ANGL - 70133261 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER CORD, 9FT 10IN, SJT, 3 CONDUCTOR,18 AWG, 10 A, NEMA 5-15P, C13 RIGHT ANGL
70133261
POWER CORD, 9FT 10IN, SJT, 3 CONDUCTOR,18 AWG, 10 A, NEMA 5-15P, C13 RIGHT ANGL 70133261
POWER CORD, 9FT 10IN, SJT, 3 CONDUCTOR,18 AWG, 10 A, NEMA 5-15P, C13 RIGHT ANGL

POWER CORD, 9FT 10IN, SJT, 3 CONDUCTOR,18 AWG, 10 A, NEMA 5-15P, C13 RIGHT ANGL

Supplier's Site
Power Cord, Nema 5-15P/iec C13, 3M, 10A; Connector Type A Qualtek Electronics - 02H6032 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 3M, 10A; Connector Type A Qualtek Electronics
02H6032
Power Cord, Nema 5-15P/iec C13, 3M, 10A; Connector Type A Qualtek Electronics 02H6032
POWER CORD, NEMA 5-15P/IEC C13, 3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13, 90°; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/IEC C13, 3M, 10A; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13, 90°; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q105-ND 313009-01 70133261 02H6032
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords POWER CORD, 9FT 10IN, SJT, 3 CONDUCTOR,18 AWG, 10 A, NEMA 5-15P, C13 RIGHT ANGL Power Cord, Nema 5-15P/iec C13, 3M, 10A; Connector Type A Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm) 9.84 ft (29.99 dm) 9.84 ft (30 dm)
Connector Type NEMA 5-15P NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q110-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers