Samtec Inc. Cable Assy, Idc Plug-Rcpt, 8Pos, 12; Connector To Connector Samtec TCMD-04-T-12.00-01-N

Description
CABLE ASSY, IDC PLUG-RCPT, 8POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-RCPT, 8POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Rcpt, 8Pos, 12; Connector To Connector Samtec - 83P4085 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Rcpt, 8Pos, 12; Connector To Connector Samtec
83P4085
Cable Assy, Idc Plug-Rcpt, 8Pos, 12; Connector To Connector Samtec 83P4085
CABLE ASSY, IDC PLUG-RCPT, 8POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-RCPT, 8POS, 12"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:8Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4085
Product Name Cable Assy, Idc Plug-Rcpt, 8Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - ND086 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details