The Header, 2.0mm, Boxed, SMD, 2x25 Position (part number 83P3569) is a surface mount connector designed for board-to-board applications. It features a pitch spacing of 2.00 mm and consists of 50 contacts arranged in two rows. The insulator material is high-temperature nylon, while the terminal material is phosphor bronze, with plating options available in tin or gold over nickel. The operating temperature range is -55°C to +105°C with tin plating and -55°C to +125°C with gold plating. This product is RoHS compliant and suitable for lead-free soldering. It is recommended for use with TCSD connectors (except ,ÄìSR) and is part of the STMM series, which includes various standard sizes and configurations.
HEADER, 2.0MM, BOXED, SMD, 2X25 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83P3569 |
| Product Name | Header, 2.0Mm, Boxed, Smd, 2X25 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |