Keystone Electronics Corp. PC Pin, Single Post Connectors 1226

Description
"PC Pin Terminal Connector Through Hole Nickel 0.093"" (2.36mm) Dia"
Request a Quote Datasheet
Description
"PC Pin Terminal Connector Through Hole Nickel 0.093"" (2.36mm) Dia"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin, Single Post Connectors - 36-1226-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
36-1226-ND
PC Pin, Single Post Connectors 36-1226-ND
"PC Pin Terminal Connector Through Hole Nickel 0.093"" (2.36mm) Dia"

"PC Pin Terminal Connector Through Hole Nickel 0.093"" (2.36mm) Dia"

Buy Now Datasheet
Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1226 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Terminals, Uninsulated PCB, Pins & Jacks
1226
Connectors Terminals, Uninsulated PCB, Pins & Jacks 1226
Connectors Terminals, Uninsulated PCB, Pins & Jacks

Connectors Terminals, Uninsulated PCB, Pins & Jacks

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1226-ND 1226
Product Name PC Pin, Single Post Connectors Connectors Terminals, Uninsulated PCB, Pins & Jacks
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99002-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NC2-FL2G-S-03 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details