Samtec Inc. Header, 2.0Mm, Boxed, Right Angle, 2X5 Position; Connector Systems Samtec STMM-105-02-T-D-RA

Description
HEADER, 2.0MM, BOXED, RIGHT ANGLE, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:STMM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, BOXED, RIGHT ANGLE, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:STMM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Boxed, Right Angle, 2X5 Position; Connector Systems Samtec - 83P2368 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Boxed, Right Angle, 2X5 Position; Connector Systems Samtec
83P2368
Header, 2.0Mm, Boxed, Right Angle, 2X5 Position; Connector Systems Samtec 83P2368
HEADER, 2.0MM, BOXED, RIGHT ANGLE, 2X5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:STMM Series RoHS Compliant: Yes

HEADER, 2.0MM, BOXED, RIGHT ANGLE, 2X5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:STMM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83P2368
Product Name Header, 2.0Mm, Boxed, Right Angle, 2X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers