Samtec Inc. Board to Board & Mezzanine Connectors SSW-143-02-S-D-RA

Description
Tiger Buy Socket Strip with PCB Tails, 0
Request a Quote Datasheet
Description
Tiger Buy Socket Strip with PCB Tails, 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - SSW-143-02-S-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
SSW-143-02-S-D-RA
Board to Board & Mezzanine Connectors SSW-143-02-S-D-RA
Tiger Buy Socket Strip with PCB Tails, 0

Tiger Buy Socket Strip with PCB Tails, 0

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1288882-SSW-143-02-S-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1288882-SSW-143-02-S-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1288882-SSW-143-02-S-D-RA
Win Source Part Number: 1288882-SSW-143-02-S -D-RA Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSW Number of Positions: 86 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole, Right Angle Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.195" (4.95mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable Current Rating (Amps): 4.7A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1218-43 Base Product Number: SSW-143

Win Source Part Number: 1288882-SSW-143-02-S-D-RA
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSW
Number of Positions: 86
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.195" (4.95mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4.7A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1218-43
Base Product Number: SSW-143

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSW-143-02-S-D-RA 1288882-SSW-143-02-S-D-RA
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole, Right Angle
Current Rating 4.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
ES Micro Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Operating Temperature 200 C (392 F)
View Details
Headers & Wire Housings - G125-MH21005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details