Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSQ-126-24-L-D

Description
Win Source Part Number: 1290960-SSQ-126-24-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 52 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.584" (14.83mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-126
Request a Quote Datasheet
Description
Win Source Part Number: 1290960-SSQ-126-24-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 52 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.584" (14.83mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1290960-SSQ-126-24-L-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1290960-SSQ-126-24-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1290960-SSQ-126-24-L-D
Win Source Part Number: 1290960-SSQ-126-24-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 52 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.584" (14.83mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-126

Win Source Part Number: 1290960-SSQ-126-24-L-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 52
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.584" (14.83mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-126

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1290960-SSQ-126-24-L-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102694-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details
Headers & Wire Housings - G125-FS11605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details