Samtec Inc. IC & Component Sockets SSQ-125-22-L-T

Description
Variable Height PCB Header Strips, 0.100
Request a Quote
Description
Variable Height PCB Header Strips, 0.100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1290905-SSQ-125-22-L-T is a rectangular connector designed for through-hole mounting. It features a pitch of 2.54 mm (0.100 inches) and includes 75 positions across three rows. The connector is a receptacle type with forked contacts made of phosphor bronze, offering a voltage rating of 465 VAC and 655 VDC. The operating temperature range is from -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The insulator material is black liquid crystal polymer, and the connector is available with a contact finish of 10 µin (0.25 µm) gold on the mating surface and tin on the post. It is suitable for board-to-board or cable applications and has a maximum insertion depth of 6.35 mm (0.250 inches). The connector is rated for a current of 6.3 A per pin when two pins are powered. This product is packaged in bulk and is compliant with UL94 V-0 flammability standards.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1290905-SSQ-125-22-L-T is a rectangular connector designed for through-hole mounting. It features a pitch of 2.54 mm (0.100 inches) and includes 75 positions across three rows. The connector is a receptacle type with forked contacts made of phosphor bronze, offering a voltage rating of 465 VAC and 655 VDC. The operating temperature range is from -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The insulator material is black liquid crystal polymer, and the connector is available with a contact finish of 10 µin (0.25 µm) gold on the mating surface and tin on the post. It is suitable for board-to-board or cable applications and has a maximum insertion depth of 6.35 mm (0.250 inches). The connector is rated for a current of 6.3 A per pin when two pins are powered. This product is packaged in bulk and is compliant with UL94 V-0 flammability standards.

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - SSQ-125-22-L-T - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
SSQ-125-22-L-T
IC & Component Sockets SSQ-125-22-L-T
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1290905-SSQ-125-22-L-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1290905-SSQ-125-22-L-T
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1290905-SSQ-125-22-L-T
Win Source Part Number: 1290905-SSQ-125-22-L -T Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SSQ Number of Positions: 75 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Voltage Rating: 465VAC, 655VDC Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.194" (4.93mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: SSQ-125

Win Source Part Number: 1290905-SSQ-125-22-L-T
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SSQ
Number of Positions: 75
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.194" (4.93mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-125

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number SSQ-125-22-L-T 1290905-SSQ-125-22-L-T
Product Name IC & Component Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Socket; IC Headers IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Voltage Rating 465 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV20605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details