Win Source Part Number: 1290369-SSQ-116-23-F
Category: Connectors, Interconnects>Rectan
Series: SSQ
Number of Positions: 16
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Voltage Rating: 465VAC, 655VDC
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Contact Length - Post: 0.394" (10.00mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: SSQ-116
Variable Height PCB Header Strips, 0.100
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1290369-SSQ-116-23-F-S | SSQ-116-23-F-S |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | IC & Component Sockets |
| Product Type | IC Headers | IC Socket; IC Headers |
| Socket Type | Receptacle | |
| Mounting | Through-Hole; Through Hole | |
| Voltage Rating | 465 volts |