Samtec SSQ-106-03-T-S PCB Socket
Samtec SSQ-106-03-T-S PCB Socket
CONN RCPT 6POS 0.1 TIN PCB Product overview: SSQ-106-03-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-SSQ-106-03-T-S can be used for catalog matching and distributor lookup.
CONNECTOR, RECEPTACLE, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN RCPT 6POS 0.1 TIN PCB
CONN RCPT .100" 6POS SNGL TIN
| RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1800681 | SSQ-106-03-T-S | 315-SSQ-106-03-T-S | 11P8277 | SSQ-106-03-T-S | 680-SSQ-106-03-T-S |
| Product Name | PCB Sockets | Pin & Socket Connectors | Electronic Connector | Connector, Receptacle, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | CONN RCPT .100" 6POS SNGL TIN |
| Geometry | Straight; Straight | |||||
| Termination | Solder | Solder | Solder | Solder | ||
| Mounting | Through hole | Through Hole Mount | Through Hole | Through Hole | ||
| Voltage Rating | 465 to 655 volts | 465 to 655 volts | 465 to 655 volts | 465 volts |