Eteily Technologies India Pvt. Ltd. N Male Clamp Connector for HLF 200 Cable ET-NMS-CT-6

Description
Product: Connector Type: N type Connector Gender: Male Frequency Range: DC~11GHz Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded
Request a Quote
Description
Product: Connector Type: N type Connector Gender: Male Frequency Range: DC~11GHz Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Bhopal, India
N Male Clamp Connector for HLF 200 Cable
ET-NMS-CT-6
N Male Clamp Connector for HLF 200 Cable ET-NMS-CT-6
Product: Connector Type: N type Connector Gender: Male Frequency Range: DC~11GHz Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded
  • Product: Connector
  • Type: N type Connector
  • Gender: Male
  • Frequency Range: DC~11GHz
  • Impedance: 50Ω
  • Orientation: Straight
  • Material & Plating: Brass, Nickel
  • Polarity: Standard
  • Termination Method: Crimp
  • Mating Type: Threaded
Supplier's Site

Technical Specifications

  Eteily Technologies India Pvt. Ltd.
Product Category RF and Microwave Connectors
Product Number ET-NMS-CT-6
Product Name N Male Clamp Connector for HLF 200 Cable
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
SMA Female Straight Edge PCB Mount Connector - ET-SFS-EPC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details