Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Style: C
Number of Positions: 5
Number of Positions Loaded: All
Pitch - Mating: 0.100" (2.54mm)
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Device Type | Sensor Interface |