Samtec Inc. Pin & Socket Connectors SSM-103-L-DH-TR

Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Surf Mnt Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SSM-103-L-DH-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SSM-103-L-DH-TR
Pin & Socket Connectors SSM-103-L-DH-TR
.100 2.54 mm Tiger Claw Surf Mnt Skt Str

.100 2.54 mm Tiger Claw Surf Mnt Skt Str

Buy Now
PCB Sockets - 644497 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
644497
PCB Sockets 644497
Samtec SSM-103-L-DH-TR PCB Socket

Samtec SSM-103-L-DH-TR PCB Socket

Supplier's Site
Connector, Receptacle, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec - 81P3206 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec
81P3206
Connector, Receptacle, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec 81P3206
CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 6 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:SSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SSM-103-L-DH-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SSM-103-L-DH-TR
CONN RCPT 6POS 0.1 GOLD SMD R/A

CONN RCPT 6POS 0.1 GOLD SMD R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SSM-103-L-DH-TR 644497 81P3206 SSM-103-L-DH-TR
Product Name Pin & Socket Connectors PCB Sockets Connector, Receptacle, 6 Position, 2Row, 2.54Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Surface Mount Solder
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data