Expanding the DIN Concept
20 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Win Source Part Number: 1338989-XC5A-2082-1
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Series: XC5
Number of Positions: 20
Pitch: 0.100" (2.54mm)
Connector Type: Plug, Male Pins
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Package: Tray
Material - Insulation: Polybutylene Terephthalate (PBT) , Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 80
Style: B
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
HTSUS: 8536.69.4040
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: XC5A
CONN DIN PLUG 20POS PCB RA GOLD Product overview: XC5A-2082-1 from Omron Electronic Components is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, DIN 41612 Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 307-XC5A-2082-1 can be used for catalog matching and distributor lookup.
CONN DIN PLUG 20POS PCB RA GOLD
| Aratas America LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XC5A-2082-1 | Z6474-ND | 1338989-XC5A-2082-1 | 307-XC5A-2082-1 | XC5A-2082-1 | 06AC0144 |
| Product Name | XC5(DIN-style Twin-contact Connectors) | DIN 41612 | Connectors, Interconnects - Backplane Connectors - DIN 41612 | Electronic Connector | Backplane Connectors - DIN 41612 | Connector Omron Electronic Components |
| Connector Type | Board to Board Connector; DIN Connector; Wire to Board Connector | Plug, Male Pins | DIN Connector | |||
| Gender | Male / Plug | |||||
| Geometry | Right Angle | |||||
| Termination | Right angle DIP | Solder | Solder | |||
| Voltage Rating | 300 volts |