TE Connectivity Connector Hardware, Mounts, Locks & Retainers 100525-3

Description
Body Features Connector & Keying Code : 1236 Primary Product Color : Nut Brown Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1236 Primary Product Color : Nut Brown Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 100525-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
100525-3
Connector Hardware, Mounts, Locks & Retainers 100525-3
Body Features Connector & Keying Code : 1236 Primary Product Color : Nut Brown Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 1236
  • Primary Product Color : Nut Brown
  • Primary Product Material : Polyamide 6.6 GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Coding Key
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Compatible With Connector Style : Plug
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 100525-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
100525-3
Board to Board & Mezzanine Connectors 100525-3
Z-PACK M.CODING KEY

Z-PACK M.CODING KEY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
100525-3
Board to Board & Mezzanine Connectors 100525-3
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connector Accessories - A97876-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A97876-ND
Backplane Connector Accessories A97876-ND
Connector Coding Keys For Z-Pack Series Brown

Connector Coding Keys For Z-Pack Series Brown

Buy Now Datasheet
Connectors Data & Signal - 100525-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
100525-3
Connectors Data & Signal 100525-3
Z-PACK M.CODING KEY

Z-PACK M.CODING KEY

Buy Now
CONN CODING MALE KEY Z-PACK 2MM - 792-100525-3 - Utmel Electronic Limited
Hong Kong, China
CONN CODING MALE KEY Z-PACK 2MM
792-100525-3
CONN CODING MALE KEY Z-PACK 2MM 792-100525-3
CONN CODING MALE KEY Z-PACK 2MM

CONN CODING MALE KEY Z-PACK 2MM

Supplier's Site
Z-Pack M.coding Key Amp - Te Connectivity - 20T9642 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack M.coding Key Amp - Te Connectivity
20T9642
Z-Pack M.coding Key Amp - Te Connectivity 20T9642
Z-PACK M.CODING KEY

Z-PACK M.CODING KEY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 100525-3 100525-3 A97876-ND 100525-3 792-100525-3 20T9642
Product Name Connector Hardware, Mounts, Locks & Retainers Board to Board & Mezzanine Connectors Backplane Connector Accessories Connectors Data & Signal CONN CODING MALE KEY Z-PACK 2MM Z-Pack M.coding Key Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Board To Board Connector, Header, 4 Position, 2Row; Connector Systems Amp - Te Connectivity - 33B4114 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
Hard Metric Backplane Connectors - 100147-1 - TE Connectivity
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers