Keystone Electronics Corp. PC Pin Receptacles, Socket Connectors 1437

Description
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 36-1437-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
36-1437-ND
PC Pin Receptacles, Socket Connectors 36-1437-ND
"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"

"Pin Receptacle Connector 0.032"" ~ 0.046"" (0.81mm ~ 1.17mm) No Tail Solder"

Buy Now Datasheet
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone - 90B0645 - Newark, An Avnet Company
Chicago, IL, United States
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
90B0645
Micro Jack, Pc Board, Solder; No. Of Contacts Keystone 90B0645
MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Connector Mounting:PCB Mount RoHS Compliant: NA

MICRO JACK, PC BOARD, SOLDER; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts; Connector Mounting:PCB Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36-1437-ND 90B0645
Product Name PC Pin Receptacles, Socket Connectors Micro Jack, Pc Board, Solder; No. Of Contacts Keystone
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1368-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details