Samtec Inc. Standoffs SO-0815-01-01-01

Description
Samtec SO-0815-01-01-01
Request a Quote Datasheet
Description
Samtec SO-0815-01-01-01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoffs - 1236834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Standoffs
1236834
Standoffs 1236834
Samtec SO-0815-01-01-01

Samtec SO-0815-01-01-01

Supplier's Site
Precision Board Stacking Standoff

Precision Board Stacking Standoff

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
SO-0815-01-01-01
Standoffs & Spacers SO-0815-01-01-01
Standoffs & Spacers

Standoffs & Spacers

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1236834 SO-0815-01-01-01 SO-0815-01-01-01
Product Name Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff Standoff
Material Aluminum; Aluminium
Outside Diameter 0.3209 inch (8.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1017324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details