Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMS-106-01-L-D

Description
Win Source Part Number: 1292502-SMS-106-01-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SMS Number of Positions: 12 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM11836,SMS-106-01- L-D Base Product Number: SMS-106
Request a Quote Datasheet
Description
Win Source Part Number: 1292502-SMS-106-01-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SMS Number of Positions: 12 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM11836,SMS-106-01- L-D Base Product Number: SMS-106
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1292502-SMS-106-01-L-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1292502-SMS-106-01-L-D
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1292502-SMS-106-01-L-D
Win Source Part Number: 1292502-SMS-106-01-L -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: SMS Number of Positions: 12 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Standard Package: 1 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.100" (2.54mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM11836,SMS-106-01- L-D Base Product Number: SMS-106

Win Source Part Number: 1292502-SMS-106-01-L-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: SMS
Number of Positions: 12
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.100" (2.54mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM11836,SMS-106-01-L-D
Base Product Number: SMS-106

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1292502-SMS-106-01-L-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Through-Hole; Through Hole
Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV10805F1-1AB1ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - 102393-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details
Backplane Connector, Header, 48 Position; Product Range Amphenol Communications Solutions - 06M1870 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details