Samtec Inc. Receptacle, 2.54Mm, Tht, R/a, 28Way; Connector Systems Samtec SMH-114-02-L-D

Description
RECEPTACLE, 2.54MM, THT, R/A, 28WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 2.54MM, THT, R/A, 28WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 2.54Mm, Tht, R/a, 28Way; Connector Systems Samtec - 85T6366 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2.54Mm, Tht, R/a, 28Way; Connector Systems Samtec
85T6366
Receptacle, 2.54Mm, Tht, R/a, 28Way; Connector Systems Samtec 85T6366
RECEPTACLE, 2.54MM, THT, R/A, 28WAY; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RECEPTACLE, 2.54MM, THT, R/A, 28WAY; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:SMH Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T6366
Product Name Receptacle, 2.54Mm, Tht, R/a, 28Way; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details