Samtec Inc. Pin & Socket Connectors SLM-115-01-S-S

Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet
Description
.050 x .100 Tiger Buy Low Prof Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SLM-115-01-S-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SLM-115-01-S-S
Pin & Socket Connectors SLM-115-01-S-S
.050 x .100 Tiger Buy Low Prof Skt Strip

.050 x .100 Tiger Buy Low Prof Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
SLM-115-01-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SLM-115-01-S-S
CONN RCPT 15POS 0.05 GOLD PCB

CONN RCPT 15POS 0.05 GOLD PCB

Supplier's Site
Socket, 1.27 X 2.54Mm, Low, 1X15 Position; Connector Systems Samtec - 97P7496 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, Low, 1X15 Position; Connector Systems Samtec
97P7496
Socket, 1.27 X 2.54Mm, Low, 1X15 Position; Connector Systems Samtec 97P7496
SOCKET, 1.27 X 2.54MM, LOW, 1X15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 1.27 X 2.54MM, LOW, 1X15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:SLM Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 1.27 X 2.54Mm, Low, 1X15Way Rohs Compliant Samtec - 74AJ2096 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.27 X 2.54Mm, Low, 1X15Way Rohs Compliant Samtec
74AJ2096
Socket, 1.27 X 2.54Mm, Low, 1X15Way Rohs Compliant Samtec 74AJ2096
SOCKET, 1.27 X 2.54MM, LOW, 1X15WAY ROHS COMPLIANT: YES

SOCKET, 1.27 X 2.54MM, LOW, 1X15WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SLM-115-01-S-S SLM-115-01-S-S 97P7496 74AJ2096
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.27 X 2.54Mm, Low, 1X15 Position; Connector Systems Samtec Socket, 1.27 X 2.54Mm, Low, 1X15Way Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data