Samtec Inc. Cables, Wires Fiber Optic Cables - SFSST-25-30-G-08.50-S SFSST-25-30-G-08.50-S

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185438-SFSST-25-30- G-08.50-S Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185438-SFSST-25-30- G-08.50-S Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - SFSST-25-30-G-08.50-S - SFSST-25-30-G-08.50-S - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - SFSST-25-30-G-08.50-S
SFSST-25-30-G-08.50-S
Cables, Wires Fiber Optic Cables - SFSST-25-30-G-08.50-S SFSST-25-30-G-08.50-S
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185438-SFSST-25-30- G-08.50-S Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185438-SFSST-25-30-G-08.50-S
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number SFSST-25-30-G-08.50-S
Product Name Cables, Wires Fiber Optic Cables - SFSST-25-30-G-08.50-S
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Singlemode, 1550-1650 nm, Polyimide Coated, Low Attenuation - F-SM1500-9/125-P - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1300 to 0.1500
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details