Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSDT-28-28-G-06.00-SS

Description
Win Source Part Number: 1313169-SFSDT-28-28- G-06.00-SS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 250 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-28
Request a Quote Datasheet
Description
Win Source Part Number: 1313169-SFSDT-28-28- G-06.00-SS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 250 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1313169-SFSDT-28-28-G-06.00-SS
Cable Assemblies - Rectangular Cable Assemblies 1313169-SFSDT-28-28-G-06.00-SS
Win Source Part Number: 1313169-SFSDT-28-28- G-06.00-SS Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 250 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-28

Win Source Part Number: 1313169-SFSDT-28-28-G-06.00-SS
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: *
Package: Bulk
Standard Package: 250
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSDT-28

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1313169-SFSDT-28-28-G-06.00-SS
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q993-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type IEC 320-C14
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details