Samtec Inc. Cable Assemblies SFSDT-25-28-H-03.00-S

Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote Datasheet
Description
Double Row Discrete Wire Assembly, 0.050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSDT-25-28-H-03.00-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSDT-25-28-H-03.00-S
Cable Assemblies SFSDT-25-28-H-03.00-S
Double Row Discrete Wire Assembly, 0.050

Double Row Discrete Wire Assembly, 0.050

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1309235-SFSDT-25-28-H-03.00-S
Cable Assemblies - Rectangular Cable Assemblies 1309235-SFSDT-25-28-H-03.00-S
Win Source Part Number: 1309235-SFSDT-25-28- H-03.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSDT Number of Positions: 50 Color: Blue, Individual Connector Type: Socket to Individual Wire Leads Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Bulk Length: 0.250' (76.20mm, 3.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-25

Win Source Part Number: 1309235-SFSDT-25-28-H-03.00-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSDT
Number of Positions: 50
Color: Blue, Individual
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.250' (76.20mm, 3.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSDT-25

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFSDT-25-28-H-03.00-S 1309235-SFSDT-25-28-H-03.00-S
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details