NAM0-40-U is a rigid RF cable armorDesigned for use in satellite communication and laboratory test environments, it features a right-hand spring spiral, 90% minimum outer conductor coverage, and a blue PUR jacket. It has a 4.0±0.1mm inner diameter, 5.0±0.1mm spring wire diameter, and a 0.5mm zero-load pitch. Installation bend radius is 30mm; repeated bend radius is 80mm. It operates from -40°C to +80°C and is waterproof and oilproof.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NAM0-40-U |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |