Samtec Inc. Cables, Wires Fiber Optic Cables - SFSDT-20-28-H-32.00-D-NDS SFSDT-20-28-H-32.00-D-NDS

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160679-SFSDT-20-28- H-32.00-D-NDS Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160679-SFSDT-20-28- H-32.00-D-NDS Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - SFSDT-20-28-H-32.00-D-NDS - SFSDT-20-28-H-32.00-D-NDS - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - SFSDT-20-28-H-32.00-D-NDS
SFSDT-20-28-H-32.00-D-NDS
Cables, Wires Fiber Optic Cables - SFSDT-20-28-H-32.00-D-NDS SFSDT-20-28-H-32.00-D-NDS
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160679-SFSDT-20-28- H-32.00-D-NDS Categories: Cables, Wires Fiber Optic Cables Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160679-SFSDT-20-28-H-32.00-D-NDS
Categories: Cables, Wires Fiber Optic Cables
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number SFSDT-20-28-H-32.00-D-NDS
Product Name Cables, Wires Fiber Optic Cables - SFSDT-20-28-H-32.00-D-NDS
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details