Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSDT-20-28-G-28.00-DR-NDX

Description
Win Source Part Number: 1313350-SFSDT-20-28- G-28.00-DR-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-20
Request a Quote Datasheet
Description
Win Source Part Number: 1313350-SFSDT-20-28- G-28.00-DR-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1313350-SFSDT-20-28-G-28.00-DR-NDX
Cable Assemblies - Rectangular Cable Assemblies 1313350-SFSDT-20-28-G-28.00-DR-NDX
Win Source Part Number: 1313350-SFSDT-20-28- G-28.00-DR-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-20

Win Source Part Number: 1313350-SFSDT-20-28-G-28.00-DR-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSDT-20

Buy Now Datasheet
Cable Assemblies - SFSDT-20-28-G-28.00-DR-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Disc Wire Tefl

.050 Tiger Eye Double Row Disc Wire Tefl

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1313350-SFSDT-20-28-G-28.00-DR-NDX SFSDT-20-28-G-28.00-DR-NDX
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hooks - 1050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details