Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSDT-20-28-G-10.00-S

Description
Win Source Part Number: 1313322-SFSDT-20-28- G-10.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-20
Request a Quote Datasheet
Description
Win Source Part Number: 1313322-SFSDT-20-28- G-10.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1313322-SFSDT-20-28-G-10.00-S
Cable Assemblies - Rectangular Cable Assemblies 1313322-SFSDT-20-28-G-10.00-S
Win Source Part Number: 1313322-SFSDT-20-28- G-10.00-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-20

Win Source Part Number: 1313322-SFSDT-20-28-G-10.00-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSDT-20

Buy Now Datasheet
Cable Assemblies - SFSDT-20-28-G-10.00-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSDT-20-28-G-10.00-S
Cable Assemblies SFSDT-20-28-G-10.00-S
.050 Tiger Eye Double Row Disc Wire Tefl

.050 Tiger Eye Double Row Disc Wire Tefl

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 1313322-SFSDT-20-28-G-10.00-S SFSDT-20-28-G-10.00-S
Product Name Cable Assemblies - Rectangular Cable Assemblies Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details