Southco Wire Harnesses EA-W21-500-01

Description
Wire Harnesses
Request a Quote Datasheet
Description
Wire Harnesses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Harnesses - EA-W21-500-01 - bisco industries
Anaheim, CA, United States
Wire Harnesses
EA-W21-500-01
Wire Harnesses EA-W21-500-01
Wire Harnesses

Wire Harnesses

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Cable Assemblies
Product Number EA-W21-500-01
Product Name Wire Harnesses
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-8 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details