Samtec Inc. Cable Assemblies SFSDT-10-28-G-18.00-SR

Description
.050 Tiger Eye Double Row Disc Wire Tefl
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Disc Wire Tefl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSDT-10-28-G-18.00-SR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
SFSDT-10-28-G-18.00-SR
Cable Assemblies SFSDT-10-28-G-18.00-SR
.050 Tiger Eye Double Row Disc Wire Tefl

.050 Tiger Eye Double Row Disc Wire Tefl

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1313715-SFSDT-10-28-G-18.00-SR
Cable Assemblies - Rectangular Cable Assemblies 1313715-SFSDT-10-28-G-18.00-SR
Win Source Part Number: 1313715-SFSDT-10-28- G-18.00-SR Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-10

Win Source Part Number: 1313715-SFSDT-10-28-G-18.00-SR
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSDT-10

Buy Now Datasheet
Bubble Bag Rohs Compliant Samtec - 68Y9907 - Newark, An Avnet Company
Chicago, IL, United States
Bubble Bag Rohs Compliant Samtec
68Y9907
Bubble Bag Rohs Compliant Samtec 68Y9907
Bubble Bag RoHS Compliant: Yes

Bubble Bag RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SFSDT-10-28-G-18.00-SR 1313715-SFSDT-10-28-G-18.00-SR 68Y9907
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Bubble Bag Rohs Compliant Samtec
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q420-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type IRAM 2073
View Details
3 suppliers
High Speed Digital & Data Cable - 084319-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details