Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSDT-04-28-G-23.62-S

Description
Win Source Part Number: 1314150-SFSDT-04-28- G-23.62-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-04
Request a Quote Datasheet
Description
Win Source Part Number: 1314150-SFSDT-04-28- G-23.62-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1314150-SFSDT-04-28-G-23.62-S
Cable Assemblies - Rectangular Cable Assemblies 1314150-SFSDT-04-28-G-23.62-S
Win Source Part Number: 1314150-SFSDT-04-28- G-23.62-S Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSDT-04

Win Source Part Number: 1314150-SFSDT-04-28-G-23.62-S
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSDT-04

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1314150-SFSDT-04-28-G-23.62-S
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details