Samtec Inc. Cables, Wires Fiber Optic Cables - SFSD-50-28-G-59.10-DR-NDX SFSD-50-28-G-59.10-DR-NDX

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060237-SFSD-50-28-G -59.10-DR-NDX Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060237-SFSD-50-28-G -59.10-DR-NDX Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - SFSD-50-28-G-59.10-DR-NDX - SFSD-50-28-G-59.10-DR-NDX - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - SFSD-50-28-G-59.10-DR-NDX
SFSD-50-28-G-59.10-DR-NDX
Cables, Wires Fiber Optic Cables - SFSD-50-28-G-59.10-DR-NDX SFSD-50-28-G-59.10-DR-NDX
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060237-SFSD-50-28-G -59.10-DR-NDX Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060237-SFSD-50-28-G-59.10-DR-NDX
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number SFSD-50-28-G-59.10-DR-NDX
Product Name Cables, Wires Fiber Optic Cables - SFSD-50-28-G-59.10-DR-NDX
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. - F-SE-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details