Samtec Inc. Cable Assemblies - Rectangular Cable Assemblies SFSD-50-28-G-03.26-D-NDX

Description
Win Source Part Number: 1311061-SFSD-50-28-G -03.26-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 100 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.272' (82.80mm, 3.26") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-50
Request a Quote
Description
Win Source Part Number: 1311061-SFSD-50-28-G -03.26-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 100 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.272' (82.80mm, 3.26") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1311061-SFSD-50-28-G-03.26-D-NDX is a rectangular cable assembly featuring a double row configuration with 100 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with a black LCP insulator material. The assembly is designed for socket-to-socket connections and is crimp terminated, making it suitable for various applications requiring reliable connectivity. This cable assembly is rated for a current of 2.9 A per pin (with two pins powered) and can handle voltages up to 275 VAC/389 VDC. The operating temperature range varies depending on the cable material, with PVC rated from -10 °C to +80 °C and Teflon® fluoropolymer rated from -40 °C to +125 °C. The contact finish is gold with a thickness of 10 µin (0.25 µm), ensuring good conductivity and corrosion resistance. The assembly measures 3.26 inches (82.80 mm) in length and is packaged in bulk. It is unshielded and features a polarizing key for proper alignment during installation. This product is suitable for engineers looking for a robust and versatile cable assembly for their projects.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1311061-SFSD-50-28-G-03.26-D-NDX is a rectangular cable assembly featuring a double row configuration with 100 positions. It utilizes a 0.050" (1.27 mm) pitch and is constructed with a black LCP insulator material. The assembly is designed for socket-to-socket connections and is crimp terminated, making it suitable for various applications requiring reliable connectivity. This cable assembly is rated for a current of 2.9 A per pin (with two pins powered) and can handle voltages up to 275 VAC/389 VDC. The operating temperature range varies depending on the cable material, with PVC rated from -10 °C to +80 °C and Teflon® fluoropolymer rated from -40 °C to +125 °C. The contact finish is gold with a thickness of 10 µin (0.25 µm), ensuring good conductivity and corrosion resistance. The assembly measures 3.26 inches (82.80 mm) in length and is packaged in bulk. It is unshielded and features a polarizing key for proper alignment during installation. This product is suitable for engineers looking for a robust and versatile cable assembly for their projects.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1311061-SFSD-50-28-G-03.26-D-NDX
Cable Assemblies - Rectangular Cable Assemblies 1311061-SFSD-50-28-G-03.26-D-NDX
Win Source Part Number: 1311061-SFSD-50-28-G -03.26-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 100 Color: Black, Individual Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.272' (82.80mm, 3.26") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-50

Win Source Part Number: 1311061-SFSD-50-28-G-03.26-D-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 100
Color: Black, Individual
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.272' (82.80mm, 3.26")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1311061-SFSD-50-28-G-03.26-D-NDX
Product Name Cable Assemblies - Rectangular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details