Amphenol Communications Solutions Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions 76825-050

Description
FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Conductors:50; Pitch Spacing:1.27mm; Conductor Size AWG:28AWG; Conductor Area CSA:-; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes
Description
FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Conductors:50; Pitch Spacing:1.27mm; Conductor Size AWG:28AWG; Conductor Area CSA:-; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions
89F4833
Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions 89F4833
FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Conductors:50; Pitch Spacing:1.27mm; Conductor Size AWG:28AWG; Conductor Area CSA:-; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes

FLAT CABLE, 50 CONDUCTOR, 100FT, 28AWG; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Conductors:50; Pitch Spacing:1.27mm; Conductor Size AWG:28AWG; Conductor Area CSA:-; Jacket Material:PVC (Polyvinyl Chloride) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89F4833
Product Name Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NR700 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details