TE Connectivity Lighting Cable Assemblies 2058943-1

Description
Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ] Connector Height : 4.7 MM  [.185 INCH ] Connector Length : 6.9 MM  [.272 INCH ] Connector Width : 9.11 MM  [.36 INCH ] Outside Cable Diameter : 1.12 MM  [.044 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 70 Operating Voltage (VDC) : 70 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Other Cable Assembly Length : .159 M  [.521 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ] Connector Height : 4.7 MM  [.185 INCH ] Connector Length : 6.9 MM  [.272 INCH ] Connector Width : 9.11 MM  [.36 INCH ] Outside Cable Diameter : 1.12 MM  [.044 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 70 Operating Voltage (VDC) : 70 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Other Cable Assembly Length : .159 M  [.521 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Cable Assemblies - 2058943-1 - TE Connectivity
Berwyn, PA, United States
Lighting Cable Assemblies
2058943-1
Lighting Cable Assemblies 2058943-1
Body Features Connector Color (End A) : White Wire Color (Base) : Red, Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ] Connector Height : 4.7 MM  [.185 INCH ] Connector Length : 6.9 MM  [.272 INCH ] Connector Width : 9.11 MM  [.36 INCH ] Outside Cable Diameter : 1.12 MM  [.044 INCH ] Wire Size (MMSQ) : .205 Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 70 Operating Voltage (VDC) : 70 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Housing Material : Nylon Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power Other Cable Assembly Length : .159 M  [.521 FT ] Packaging Features Packaging Method : Bag/Box Product Type Features Cable Assembly (End A) : MINI-CT Receptacle Cable Assembly Type : MINI-CT Pigtail Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Color (End A) : White
  • Wire Color (Base) : Red, Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : .7 - 1.03 MM  [.027 - .04 INCH ]
  • Connector Height : 4.7 MM  [.185 INCH ]
  • Connector Length : 6.9 MM  [.272 INCH ]
  • Connector Width : 9.11 MM  [.36 INCH ]
  • Outside Cable Diameter : 1.12 MM  [.044 INCH ]
  • Wire Size (MMSQ) : .205
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 70
  • Operating Voltage (VDC) : 70

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Power

Other


  • Cable Assembly Length : .159 M  [.521 FT ]

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Cable Assembly (End A) : MINI-CT Receptacle
  • Cable Assembly Type : MINI-CT Pigtail
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Cables - A100192-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
A100192-ND
Solid State Lighting Cables A100192-ND
"SSL Cable Assembly Socket, 2 Position To Wire Leads Black, Red 6.25"" (158.8mm)"

"SSL Cable Assembly Socket, 2 Position To Wire Leads Black, Red 6.25"" (158.8mm)"

Buy Now Datasheet
Cable Assemblies - 2058943-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2058943-1
Cable Assemblies 2058943-1
Internal CA NIC

Internal CA NIC

Buy Now
Cable Assemblies - 2058943-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2058943-1
Cable Assemblies 2058943-1
Cable Assembly Mini CT 2 pos.

Cable Assembly Mini CT 2 pos.

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2058943-1
Cable Assemblies 2058943-1
Cable Assemblies

Cable Assemblies

Buy Now
Wire to Board Cables - 6861034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
6861034
Wire to Board Cables 6861034
TE Connectivity 2058943-1

TE Connectivity 2058943-1

Supplier's Site
Wire to Board Cables - 6861034P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
6861034P
Wire to Board Cables 6861034P
TE Connectivity 2058943-1

TE Connectivity 2058943-1

Supplier's Site
Wire to Board Cables - 1640975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1640975
Wire to Board Cables 1640975
TE Connectivity 2058943-1

TE Connectivity 2058943-1

Supplier's Site
Cable Assemblies - Solid State Lighting Cables - 2058943-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Solid State Lighting Cables
2058943-1
Cable Assemblies - Solid State Lighting Cables 2058943-1
CABLE ASSY MINI CT 2POS

CABLE ASSY MINI CT 2POS

Supplier's Site
Solid State Lighting Cables - 2058943-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Cables
2058943-1
Solid State Lighting Cables 2058943-1
CABLE ASSY MINI CT 2POS

CABLE ASSY MINI CT 2POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2058943-1 A100192-ND 2058943-1 6861034 6861034P 2058943-1 2058943-1
Product Name Lighting Cable Assemblies Solid State Lighting Cables Cable Assemblies Wire to Board Cables Wire to Board Cables Cable Assemblies - Solid State Lighting Cables Solid State Lighting Cables
Product Type MINI-CT Receptacle Solid State Lighting Cables
Cable Length 0.5217 ft (1.59 dm) 0.5210 ft (1.59 dm) 0.5208 ft (1.59 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 033005-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers